ANVER Corporation Self-Contained Electric Vacuum Station VPE1-GEN2-RD-8

Description
ANVER’s VPE1-GEN2 Series Vac-Packs are suitable for handling non-porous to semi-porous loads. Designed for use with a wide assortment of vacuum pad attachments and lifter assemblies, these high quality Vac-Packs are ruggedly designed for heavy production use. Units are available with heavy duty frames or for mounting remotely. Safety Features: Load Sensitive Lifting Bale with Safety Lock-Out Pendant controls are only active when the lifter and load are lowered completely to remove the risk of accidental release by the operator. (Not on the VPE1-GEN2-RD Series, which is a standalone version, or the VPE1-GEN2-T, which is a tilter version.) Once on load, attach is almost instantaneous. Attach and Release Control Pendant with Safety Lock-Out Provided with attach and release momentary switch with safety interlock push-button and 10 ft. coiled cord. This eliminates releasing the load when not set down. Vacuum Control Module A solid-state Vacuum Control Module combines all the required vacuum generator controls in one rugged unit. This controls all vacuum pump functions, safety lights and is fitted with a standard audible vacuum leakage warning system. Audible Vacuum Leakage Warning System (VLS-03E) Integrated electronically controlled vacuum loss sensor monitors vacuum level and will sound an alarm if a slow vacuum leak is present when the vacuum level drops to a pre-determined set point. Vacuum Retention The system includes an internal check valve to stop loss of vacuum in the event of a power failure (non-porous loads). A 627 cu. in. vacuum reservoir assists in maintaining a safe vacuum level during a power failure (non-porous loads). Additional Features: Front Control Panel and Gauges All gauges, lights and power switches are mounted on the front of the control panel. The two vacuum gauges on the face of the panel display the level of vacuum in the manifold and in the reservoir. The control pendant clip mounts to the front handle on a 10 ft. coiled cord and provides rapid attach and release functions at the operator’s fingertips. Indicator Lights Green light indicates “safe” vacuum level. Red light indicates “unsafe” vacuum level. White light indicates “power on.” Ergonomic Control Handlebar Easy to grasp, large loop handlebar enables the operator to easily and safely maneuver the attached load without touching the load itself. Handlebar can be adjusted for smaller size loads. Twist-Lock Power Cord Connectors The twist-lock receptacles, both the male and female are supplied, which helps prevent accidental disconnection from the power source. Maintenance: Bottom Hinged Front Cover & Rear Hinged Top-Back Panel The front cover folds open for easy access to all components. Air Filter Over-sized air filter provided inside of front cover features a screw-on clear filter bowl for easy filter inspection and cleaning. Vacuum Pump: Both vacuum pumps are thermally overload protected and require 115V/1PH/60Hz* 15 amps service unless otherwise specified. Standard: Oil-less dry piston pump has a 1/2 horsepower pump motor capable of generating 4.3 CFM. Hi-Flow: Oil-less dry piston pump has a 3/4 horsepower pump motor capable of generating 8.0 CFM. Operating Temperature: 35°F to 135°F (1.7°C to 57.2°C) Options: Optional Moisture Traps (WT-VP1-[Series]) For damp applications: prevents saturation of filter and possible damage to pump. Not for handling wet loads. Mounts on vacuum manifold. *Optional Generator Configurations Available: In reference to our standard line of vac-packs noted above, other configurations and set-ups are available. Contact ANVER for further information and application requirements.
Description
ANVER’s VPE1-GEN2 Series Vac-Packs are suitable for handling non-porous to semi-porous loads. Designed for use with a wide assortment of vacuum pad attachments and lifter assemblies, these high quality Vac-Packs are ruggedly designed for heavy production use. Units are available with heavy duty frames or for mounting remotely. Safety Features: Load Sensitive Lifting Bale with Safety Lock-Out Pendant controls are only active when the lifter and load are lowered completely to remove the risk of accidental release by the operator. (Not on the VPE1-GEN2-RD Series, which is a standalone version, or the VPE1-GEN2-T, which is a tilter version.) Once on load, attach is almost instantaneous. Attach and Release Control Pendant with Safety Lock-Out Provided with attach and release momentary switch with safety interlock push-button and 10 ft. coiled cord. This eliminates releasing the load when not set down. Vacuum Control Module A solid-state Vacuum Control Module combines all the required vacuum generator controls in one rugged unit. This controls all vacuum pump functions, safety lights and is fitted with a standard audible vacuum leakage warning system. Audible Vacuum Leakage Warning System (VLS-03E) Integrated electronically controlled vacuum loss sensor monitors vacuum level and will sound an alarm if a slow vacuum leak is present when the vacuum level drops to a pre-determined set point. Vacuum Retention The system includes an internal check valve to stop loss of vacuum in the event of a power failure (non-porous loads). A 627 cu. in. vacuum reservoir assists in maintaining a safe vacuum level during a power failure (non-porous loads). Additional Features: Front Control Panel and Gauges All gauges, lights and power switches are mounted on the front of the control panel. The two vacuum gauges on the face of the panel display the level of vacuum in the manifold and in the reservoir. The control pendant clip mounts to the front handle on a 10 ft. coiled cord and provides rapid attach and release functions at the operator’s fingertips. Indicator Lights Green light indicates “safe” vacuum level. Red light indicates “unsafe” vacuum level. White light indicates “power on.” Ergonomic Control Handlebar Easy to grasp, large loop handlebar enables the operator to easily and safely maneuver the attached load without touching the load itself. Handlebar can be adjusted for smaller size loads. Twist-Lock Power Cord Connectors The twist-lock receptacles, both the male and female are supplied, which helps prevent accidental disconnection from the power source. Maintenance: Bottom Hinged Front Cover & Rear Hinged Top-Back Panel The front cover folds open for easy access to all components. Air Filter Over-sized air filter provided inside of front cover features a screw-on clear filter bowl for easy filter inspection and cleaning. Vacuum Pump: Both vacuum pumps are thermally overload protected and require 115V/1PH/60Hz* 15 amps service unless otherwise specified. Standard: Oil-less dry piston pump has a 1/2 horsepower pump motor capable of generating 4.3 CFM. Hi-Flow: Oil-less dry piston pump has a 3/4 horsepower pump motor capable of generating 8.0 CFM. Operating Temperature: 35°F to 135°F (1.7°C to 57.2°C) Options: Optional Moisture Traps (WT-VP1-[Series]) For damp applications: prevents saturation of filter and possible damage to pump. Not for handling wet loads. Mounts on vacuum manifold. *Optional Generator Configurations Available: In reference to our standard line of vac-packs noted above, other configurations and set-ups are available. Contact ANVER for further information and application requirements.

Suppliers

Company
Product
Description
Supplier Links
Self-Contained Electric Vacuum Station - VPE1-GEN2-RD-8 - ANVER Corporation
Hudson, MA, USA
Self-Contained Electric Vacuum Station
VPE1-GEN2-RD-8
Self-Contained Electric Vacuum Station VPE1-GEN2-RD-8
ANVER’s VPE1-GEN2 Series Vac-Packs are suitable for handling non-porous to semi-porous loads. Designed for use with a wide assortment of vacuum pad attachments and lifter assemblies, these high quality Vac-Packs are ruggedly designed for heavy production use. Units are available with heavy duty frames or for mounting remotely. Safety Features: Load Sensitive Lifting Bale with Safety Lock-Out Pendant controls are only active when the lifter and load are lowered completely to remove the risk of accidental release by the operator. (Not on the VPE1-GEN2-RD Series, which is a standalone version, or the VPE1-GEN2-T, which is a tilter version.) Once on load, attach is almost instantaneous. Attach and Release Control Pendant with Safety Lock-Out Provided with attach and release momentary switch with safety interlock push-button and 10 ft. coiled cord. This eliminates releasing the load when not set down. Vacuum Control Module A solid-state Vacuum Control Module combines all the required vacuum generator controls in one rugged unit. This controls all vacuum pump functions, safety lights and is fitted with a standard audible vacuum leakage warning system. Audible Vacuum Leakage Warning System (VLS-03E) Integrated electronically controlled vacuum loss sensor monitors vacuum level and will sound an alarm if a slow vacuum leak is present when the vacuum level drops to a pre-determined set point. Vacuum Retention The system includes an internal check valve to stop loss of vacuum in the event of a power failure (non-porous loads). A 627 cu. in. vacuum reservoir assists in maintaining a safe vacuum level during a power failure (non-porous loads). Additional Features: Front Control Panel and Gauges All gauges, lights and power switches are mounted on the front of the control panel. The two vacuum gauges on the face of the panel display the level of vacuum in the manifold and in the reservoir. The control pendant clip mounts to the front handle on a 10 ft. coiled cord and provides rapid attach and release functions at the operator’s fingertips. Indicator Lights Green light indicates “safe” vacuum level. Red light indicates “unsafe” vacuum level. White light indicates “power on.” Ergonomic Control Handlebar Easy to grasp, large loop handlebar enables the operator to easily and safely maneuver the attached load without touching the load itself. Handlebar can be adjusted for smaller size loads. Twist-Lock Power Cord Connectors The twist-lock receptacles, both the male and female are supplied, which helps prevent accidental disconnection from the power source. Maintenance: Bottom Hinged Front Cover & Rear Hinged Top-Back Panel The front cover folds open for easy access to all components. Air Filter Over-sized air filter provided inside of front cover features a screw-on clear filter bowl for easy filter inspection and cleaning. Vacuum Pump: Both vacuum pumps are thermally overload protected and require 115V/1PH/60Hz* 15 amps service unless otherwise specified. Standard: Oil-less dry piston pump has a 1/2 horsepower pump motor capable of generating 4.3 CFM. Hi-Flow: Oil-less dry piston pump has a 3/4 horsepower pump motor capable of generating 8.0 CFM. Operating Temperature: 35°F to 135°F (1.7°C to 57.2°C) Options: Optional Moisture Traps (WT-VP1-[Series]) For damp applications: prevents saturation of filter and possible damage to pump. Not for handling wet loads. Mounts on vacuum manifold. *Optional Generator Configurations Available: In reference to our standard line of vac-packs noted above, other configurations and set-ups are available. Contact ANVER for further information and application requirements.

ANVER’s VPE1-GEN2 Series Vac-Packs are suitable for handling non-porous to semi-porous loads. Designed for use with a wide assortment of vacuum pad attachments and lifter assemblies, these high quality Vac-Packs are ruggedly designed for heavy production use. Units are available with heavy duty frames or for mounting remotely.

Safety Features:

  • Load Sensitive Lifting Bale with Safety Lock-Out
    Pendant controls are only active when the lifter and load are lowered completely to remove the risk of accidental release by the operator. (Not on the VPE1-GEN2-RD Series, which is a standalone version, or the VPE1-GEN2-T, which is a tilter version.) Once on load, attach is almost instantaneous.
  • Attach and Release Control Pendant with Safety Lock-Out
    Provided with attach and release momentary switch with safety interlock push-button and 10 ft. coiled cord. This eliminates releasing the load when not set down.
  • Vacuum Control Module
    A solid-state Vacuum Control Module combines all the required vacuum generator controls in one rugged unit. This controls all vacuum pump functions, safety lights and is fitted with a standard audible vacuum leakage warning system.
  • Audible Vacuum Leakage Warning System (VLS-03E)
    Integrated electronically controlled vacuum loss sensor monitors vacuum level and will sound an alarm if a slow vacuum leak is present when the vacuum level drops to a pre-determined set point.
  • Vacuum Retention
    The system includes an internal check valve to stop loss of vacuum in the event of a power failure (non-porous loads). A 627 cu. in. vacuum reservoir assists in maintaining a safe vacuum level during a power failure (non-porous loads).

Additional Features:

  • Front Control Panel and Gauges
    All gauges, lights and power switches are mounted on the front of the control panel. The two vacuum gauges on the face of the panel display the level of vacuum in the manifold and in the reservoir. The control pendant clip mounts to the front handle on a 10 ft. coiled cord and provides rapid attach and release functions at the operator’s fingertips.
  • Indicator Lights
    Green light indicates “safe” vacuum level.
    Red light indicates “unsafe” vacuum level.
    White light indicates “power on.”
  • Ergonomic Control Handlebar
    Easy to grasp, large loop handlebar enables the operator to easily and safely maneuver the attached load without touching the load itself. Handlebar can be adjusted for smaller size loads.
  • Twist-Lock Power Cord Connectors
    The twist-lock receptacles, both the male and female are supplied, which helps prevent accidental disconnection from the power source.

Maintenance:

  • Bottom Hinged Front Cover & Rear Hinged Top-Back Panel
    The front cover folds open for easy access to all components.
  • Air Filter
    Over-sized air filter provided inside of front cover features a screw-on clear filter bowl for easy filter inspection and cleaning.

Vacuum Pump:

  • Both vacuum pumps are thermally overload protected and require 115V/1PH/60Hz* 15 amps service unless otherwise specified.
  • Standard: Oil-less dry piston pump has a 1/2 horsepower pump motor capable of generating 4.3 CFM.
  • Hi-Flow: Oil-less dry piston pump has a 3/4 horsepower pump motor capable of generating 8.0 CFM.
  • Operating Temperature: 35°F to 135°F (1.7°C to 57.2°C)

Options:

  • Optional Moisture Traps (WT-VP1-[Series])
    For damp applications: prevents saturation of filter and possible damage to pump. Not for handling wet loads. Mounts on vacuum manifold.
  • *Optional Generator Configurations Available:
    In reference to our standard line of vac-packs noted above, other configurations and set-ups are available. Contact ANVER for further information and application requirements.
Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Pumps and Vacuum Generators
Product Number VPE1-GEN2-RD-8
Product Name Self-Contained Electric Vacuum Station
Vacuum Pump Type Mechanical
Configuration Vacuum Pump System or Station
Application Industrial
Features OEM Controller / Control Panel; Vacuum Gauge
Unlock Full Specs
to access all available technical data

Similar Products

TriScroll 300 Inverter Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 8.82 CFM (15 m³/hr)
View Details
Venturi Vacuum Generator - R-781 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Positive Displacement High Vacuum Blowers - HV Series - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
MD-Kinney - KC Series Rotary Piston Vacuum Pump - KC-8 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 8 CFM (13.61 m³/hr)
Mechanical Rotary
View Details