Short-lip design for quick, even attach/release, cleated bottom
| ANVER Corporation | |
|---|---|
| Product Category | Vacuum Cups and Vacuum Pads |
| Product Number | VP50-2-CR |
| Product Name | Large Vacuum Cup |
| Type | Standard |
| Diameter / Max. Size | 130 mm (5.13 inch) |
| Material | Neoprene |