ANVER Corporation Large Vacuum Cup VP50-1-SI

Description
Large Vacuum Cup -- VP50-1-SI
Description
Large Vacuum Cup -- VP50-1-SI

Suppliers

Company
Product
Description
Supplier Links
Large Vacuum Cup - VP50-1-SI - ANVER Corporation
Hudson, MA, USA
Large Vacuum Cup
VP50-1-SI
Large Vacuum Cup VP50-1-SI
Large Vacuum Cup -- VP50-1-SI

Large Vacuum Cup -- VP50-1-SI

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number VP50-1-SI
Product Name Large Vacuum Cup
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-60-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 60 mm (2.36 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038246 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9.02 inch)
Material Rubber
View Details
BL Series Multiple Bellows Vacuum Cup - A-3150110S - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 19.81 mm (0.7800 inch)
Material Silicone Rubber
View Details