High Flow Regenerative Vacuum Pump -- RB-053-05
| ANVER Corporation | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | RB-053-05 |
| Product Name | High Flow Regenerative Vacuum Pump |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial |
| Pumping Speed | 53 CFM (90.14 m³/hr) |
| Ultimate Vacuum | 646 torr (4.5 in Hg vac) |