ANVER Corporation Rectangular Vacuum Pad FP120170Q-A2B7

Description
Rectangular Vacuum Pad -- FP120170Q-A2B7
Description
Rectangular Vacuum Pad -- FP120170Q-A2B7

Suppliers

Company
Product
Description
Supplier Links
Rectangular Vacuum Pad - FP120170Q-A2B7 - ANVER Corporation
Hudson, MA, USA
Rectangular Vacuum Pad
FP120170Q-A2B7
Rectangular Vacuum Pad FP120170Q-A2B7
Rectangular Vacuum Pad -- FP120170Q-A2B7

Rectangular Vacuum Pad -- FP120170Q-A2B7

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number FP120170Q-A2B7
Product Name Rectangular Vacuum Pad
Type Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 50 mm (1.97 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038393 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicon
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9 inch)
Material Rubber
View Details
BL Series Multiple Bellows Vacuum Cup - A-3150111 - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 29.97 mm (1.18 inch)
Material Nitrile (NBR)
View Details