ANVER Corporation HVAC Air Filter FLT-3E

Description
VACUUM FILTER, FLT-3 SERIES, HIGH FLOW, AIR INTAKE, 12.13" X 4.81". FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM FILTER, FLT-3 SERIES, HIGH FLOW, AIR INTAKE, 12.13" X 4.81". FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filter - 26037545 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
26037545
HVAC Air Filter 26037545
VACUUM FILTER, FLT-3 SERIES, HIGH FLOW, AIR INTAKE, 12.13" X 4.81". FREE 2 YEAR RADWELL WARRANTY

VACUUM FILTER, FLT-3 SERIES, HIGH FLOW, AIR INTAKE, 12.13" X 4.81". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
HVAC Air Filter -  - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
HVAC Air Filter
ANVER CORP HVAC FLT-3E

ANVER CORP HVAC FLT-3E

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 26037545
Product Name HVAC Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
92mm Plastic Fan Filter Assembly with 30PPI Media - 09362-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
2 suppliers
Pneumatic Filters - 315912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 74.15 SCFM (126 m³/hr)
View Details