ANVER Corporation Flat Vacuum Suction Cup F40-NBR

Description
Flat Vacuum Suction Cup -- F40-NBR
Description
Flat Vacuum Suction Cup -- F40-NBR

Suppliers

Company
Product
Description
Supplier Links
Flat Vacuum Suction Cup - F40-NBR - ANVER Corporation
Hudson, MA, USA
Flat Vacuum Suction Cup
F40-NBR
Flat Vacuum Suction Cup F40-NBR
Flat Vacuum Suction Cup -- F40-NBR

Flat Vacuum Suction Cup -- F40-NBR

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number F40-NBR
Product Name Flat Vacuum Suction Cup
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-8-M5-NBR - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material NBR
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
D Series Deep Vacuum Cup - A-3150135S - ANVER Corporation
Specs
Type DeepCup
Diameter / Max. Size 16.51 mm (0.6500 inch)
Material Silicone Rubber
View Details