ANVER Corporation D Series Deep Vacuum Cup A-3150135S

Description
D Series Deep Vacuum Cup -- A-3150135S
Description
D Series Deep Vacuum Cup -- A-3150135S

Suppliers

Company
Product
Description
Supplier Links
D Series Deep Vacuum Cup - A-3150135S - ANVER Corporation
Hudson, MA, USA
D Series Deep Vacuum Cup
A-3150135S
D Series Deep Vacuum Cup A-3150135S
D Series Deep Vacuum Cup -- A-3150135S

D Series Deep Vacuum Cup -- A-3150135S

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150135S
Product Name D Series Deep Vacuum Cup
Type DeepCup
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-40-CN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038349 - RS Components, Ltd.
Specs
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
3
Specs
Type Standard; Flat
Diameter / Max. Size 77 mm (3.03 inch)
Material Rubber
View Details
U Series Universal Vacuum Cup - A-3150059S - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 5.33 mm (0.2100 inch)
Material Silicone Rubber
View Details