Item Number: B-001.0052, Outer Diameter: 55/60/68 mm, Inner Diameter: 41.8 mm, Inner Height: 61/71/80 mm.
| ANVER Corporation | |
|---|---|
| Product Category | Grippers |
| Product Number | B-001.0052 |
| Product Name | Bottling Pick-Up Head |
| Style | Parallel |
| Actuation | Pneumatic |
| Number of Grips | 1 |
| Action | Double Action Spring Assist Open |