Jergens, Inc. Replaceable Grippers 23712

Description
Jergens Replaceable Grippers are available in "Hardened Tool Steel" and "Carbide-Tipped" materials. The points of the grippers embed themselves into the workpiece giving greater holding power with less actual pressure. Replaceable Grippers may be held in place using either a set screw on the flat of the gripper or the threaded hole in the back of the gripper. Use Replaceable Grippers to make hardened serrated jaws from Jergens soft top jaws or add the grippers to Jergens strap clamps for extra holding power. Use Replaceable Grippers anywhere that rough surfaces are being held in position for machining. Carbide Tipped Grippers: Body Material: Low Carbon Steel Insert Material: Carbide Finish: Zinc Plated Serrations: 0.09" x 90° Hardened Tool Steel Grippers: Material: High-Speed Tool Steel Finish: Black Oxide Heat Treat: RC 60-62 Serrations: 0.09" x 90°
Request a Quote Datasheet
Description
Jergens Replaceable Grippers are available in "Hardened Tool Steel" and "Carbide-Tipped" materials. The points of the grippers embed themselves into the workpiece giving greater holding power with less actual pressure. Replaceable Grippers may be held in place using either a set screw on the flat of the gripper or the threaded hole in the back of the gripper. Use Replaceable Grippers to make hardened serrated jaws from Jergens soft top jaws or add the grippers to Jergens strap clamps for extra holding power. Use Replaceable Grippers anywhere that rough surfaces are being held in position for machining. Carbide Tipped Grippers: Body Material: Low Carbon Steel Insert Material: Carbide Finish: Zinc Plated Serrations: 0.09" x 90° Hardened Tool Steel Grippers: Material: High-Speed Tool Steel Finish: Black Oxide Heat Treat: RC 60-62 Serrations: 0.09" x 90°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Replaceable Grippers - 23712 - Jergens, Inc.
Cleveland, OH, United States
Replaceable Grippers
23712
Replaceable Grippers 23712
Jergens Replaceable Grippers are available in "Hardened Tool Steel" and "Carbide-Tipped" materials. The points of the grippers embed themselves into the workpiece giving greater holding power with less actual pressure. Replaceable Grippers may be held in place using either a set screw on the flat of the gripper or the threaded hole in the back of the gripper. Use Replaceable Grippers to make hardened serrated jaws from Jergens soft top jaws or add the grippers to Jergens strap clamps for extra holding power. Use Replaceable Grippers anywhere that rough surfaces are being held in position for machining. Carbide Tipped Grippers: Body Material: Low Carbon Steel Insert Material: Carbide Finish: Zinc Plated Serrations: 0.09" x 90° Hardened Tool Steel Grippers: Material: High-Speed Tool Steel Finish: Black Oxide Heat Treat: RC 60-62 Serrations: 0.09" x 90°

Jergens Replaceable Grippers are available in "Hardened Tool Steel" and "Carbide-Tipped" materials. The points of the grippers embed themselves into the workpiece giving greater holding power with less actual pressure. Replaceable Grippers may be held in place using either a set screw on the flat of the gripper or the threaded hole in the back of the gripper. Use Replaceable Grippers to make hardened serrated jaws from Jergens soft top jaws or add the grippers to Jergens strap clamps for extra holding power. Use Replaceable Grippers anywhere that rough surfaces are being held in position for machining.
Carbide Tipped Grippers:

  • Body Material: Low Carbon Steel
  • Insert Material: Carbide
  • Finish: Zinc Plated
  • Serrations: 0.09" x 90°

Hardened Tool Steel Grippers:

  • Material: High-Speed Tool Steel
  • Finish: Black Oxide
  • Heat Treat: RC 60-62
  • Serrations: 0.09" x 90°
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Grippers
Product Number 23712
Product Name Replaceable Grippers
Jaw Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Replaceable Grippers - 23714 - Jergens, Inc.
Specs
Jaw Material Steel; Low Carbon Steel
View Details
Replaceable Grippers - 23710 - Jergens, Inc.
Specs
Jaw Material Steel; Low Carbon Steel
View Details
Replaceable Grippers - 23716 - Jergens, Inc.
Specs
Jaw Material Steel; Low Carbon Steel
View Details