Oil Lubricated Rotary Vane Vacuum Pump -- AFM25-460H
ANVER Corporation | |
---|---|
Product Category | Vacuum Pumps and Vacuum Generators |
Product Number | AFM25-460H |
Product Name | Oil Lubricated Rotary Vane Vacuum Pump |
Vacuum Pump Type | Mechanical |
Configuration | Individual Vacuum Pump |
Application | Industrial |
Pumping Speed | 21 CFM (35.71 m³/hr) |
Ultimate Vacuum | 0.5400 torr (29.9 in Hg vac) |