Oil Lubricated Rotary Vane Vacuum Pump -- AFM25-230H
| ANVER Corporation | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | AFM25-230H |
| Product Name | Oil Lubricated Rotary Vane Vacuum Pump |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial |
| Pumping Speed | 21 CFM (35.71 m³/hr) |
| Ultimate Vacuum | 0.5400 torr (29.9 in Hg vac) |