ANVER Corporation Electric Solenoid Vacuum Valves A-0100008

Description
Electric Solenoid Vacuum Valves -- A-0100008
Description
Electric Solenoid Vacuum Valves -- A-0100008

Suppliers

Company
Product
Description
Supplier Links
Electric Solenoid Vacuum Valves - A-0100008 - ANVER Corporation
Hudson, MA, USA
Electric Solenoid Vacuum Valves
A-0100008
Electric Solenoid Vacuum Valves A-0100008
Electric Solenoid Vacuum Valves -- A-0100008

Electric Solenoid Vacuum Valves -- A-0100008

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Valves
Product Number A-0100008
Product Name Electric Solenoid Vacuum Valves
Type Solenoid Valve
Port OD 0.0315 inch (0.8000 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Temperature Range -0.4000 to 149 F (-18 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-M4 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Vacuum Breaker - VBM100EP-PV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1 inch (25.4 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
High Precision Vacuum Regulators -  - Equilibar, LLC.
Specs
Type Inline; Diamphragm
Port OD 0.2500 to 1 inch (6.35 to 25.4 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details
Air Release Valve (Sewage) - SEWAIR-MINI ® - Flomatic Valves
Specs
Port OD 2 to 3 inch (50.8 to 76.2 mm)
Vacuum / Pressure Range 150 PSI*
Temperature Range 150 F (65.56 C)
View Details