ANVER Corporation Manually Operated Suction Hand Cup 602.2

Description
Firmly holds to most smooth, dry, nonporous surfaces
Description
Firmly holds to most smooth, dry, nonporous surfaces

Suppliers

Company
Product
Description
Supplier Links
Manually Operated Suction Hand Cup - 602.2 - ANVER Corporation
Hudson, MA, USA
Manually Operated Suction Hand Cup
602.2
Manually Operated Suction Hand Cup 602.2
Firmly holds to most smooth, dry, nonporous surfaces

Firmly holds to most smooth, dry, nonporous surfaces

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number 602.2
Product Name Manually Operated Suction Hand Cup
Type Standard; Hand Cup
Unlock Full Specs
to access all available technical data

Similar Products

Suction cup insert - OASI-10 - Festo Corporation
Specs
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Pneumatic Suction Cups - 2038260 - RS Components, Ltd.
Specs
Diameter / Max. Size 75 mm (2.95 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
D Series Deep Vacuum Cup - A-3150137 - ANVER Corporation
Specs
Type DeepCup
Diameter / Max. Size 33.02 mm (1.3 inch)
Material Nitrile (NBR)
View Details