The new QUADRASORB evo™ Gas Sorption Surface Area and Pore Size Analyzer has been designed for flexibility, performance, accuracy, and modularity. It will adapt to your lab’s evolving material characterization needs, both through the day, and over the years. If you start an analysis in the morning, and then you get delivered new samples 2 hours later, the Quadrasorb evo™ lets you synchronously run multiple independent samples with variable start times.
Quantachrome’s flexible field upgrade paths allows you to purchase an instrument based upon your lab’s needs today but the flexibility to upgrade either analysis stations for increased throughput, or to micropore capability for low surface area analysis at a future date.
The standard evo™ version provides fast and accurate B.E.T surface area measurements. The new B.E.T Quick Mode™ provides high throughput industrial material characterization labs the ability to process multiple samples at dramatically improved speeds. For advanced material characterization the micropore equipped version provides a 1 torr low pressure transducer and turbo pump to allow the measurement of microporous materials and extremely low surface area samples using Krypton.
| Quantachrome Instruments | |
|---|---|
| Product Category | Particle Analyzers |
| Product Number | Quadrasorb evo |
| Product Name | Surface Area & Pore Size Analyzer Gas Sorption Analyzer |
| Measurement Type | Size |