Quantachrome Instruments High Pressure Gas Sorption Analyzer iSorb™ HP2

Description
High pressure gas sorption measurements are important in the fields of carbon dioxide and methane sequestration, hydrogen storage, and gas separation. The iSorb-HP instruments (volumetric sorption apparatus) generate automatic measurements of full adsorption and desorption isotherms over a wide range of pressures and temperatures.The iSorb series is a family of four such analyzers; one and two-sample models each available with an upper pressure limit of 100bar or 200bar, complete with built in vacuum pumps and sample degassing capability. All models feature pressure transducers both in the dosing manifold and on the sample cell for maximum sensitivity; this also provides the iSorb-HP2 model the capability to simultaneously analyze two samples. Measurements are defined in terms of pressure or dose amount for both adsorption and desorption, equilibrium criteria, sample temperature (according to the heating /cooling device selected) and choice of equation of state (EoS)*:
Datasheet
Description
High pressure gas sorption measurements are important in the fields of carbon dioxide and methane sequestration, hydrogen storage, and gas separation. The iSorb-HP instruments (volumetric sorption apparatus) generate automatic measurements of full adsorption and desorption isotherms over a wide range of pressures and temperatures.The iSorb series is a family of four such analyzers; one and two-sample models each available with an upper pressure limit of 100bar or 200bar, complete with built in vacuum pumps and sample degassing capability. All models feature pressure transducers both in the dosing manifold and on the sample cell for maximum sensitivity; this also provides the iSorb-HP2 model the capability to simultaneously analyze two samples. Measurements are defined in terms of pressure or dose amount for both adsorption and desorption, equilibrium criteria, sample temperature (according to the heating /cooling device selected) and choice of equation of state (EoS)*:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Gas Sorption Analyzer - iSorb™ HP2 - Quantachrome Instruments
Boynton Beach, FL, USA
High Pressure Gas Sorption Analyzer
iSorb™ HP2
High Pressure Gas Sorption Analyzer iSorb™ HP2
High pressure gas sorption measurements are important in the fields of carbon dioxide and methane sequestration, hydrogen storage, and gas separation. The iSorb-HP instruments (volumetric sorption apparatus) generate automatic measurements of full adsorption and desorption isotherms over a wide range of pressures and temperatures.The iSorb series is a family of four such analyzers; one and two-sample models each available with an upper pressure limit of 100bar or 200bar, complete with built in vacuum pumps and sample degassing capability. All models feature pressure transducers both in the dosing manifold and on the sample cell for maximum sensitivity; this also provides the iSorb-HP2 model the capability to simultaneously analyze two samples. Measurements are defined in terms of pressure or dose amount for both adsorption and desorption, equilibrium criteria, sample temperature (according to the heating /cooling device selected) and choice of equation of state (EoS)*:

High pressure gas sorption measurements are important in the fields of carbon dioxide and methane sequestration, hydrogen storage, and gas separation. The iSorb-HP instruments (volumetric sorption apparatus) generate automatic measurements of full adsorption and desorption isotherms over a wide range of pressures and temperatures.The iSorb series is a family of four such analyzers; one and two-sample models each available with an upper pressure limit of 100bar or 200bar, complete with built in vacuum pumps and sample degassing capability. All models feature pressure transducers both in the dosing manifold and on the sample cell for maximum sensitivity; this also provides the iSorb-HP2 model the capability to simultaneously analyze two samples. Measurements are defined in terms of pressure or dose amount for both adsorption and desorption, equilibrium criteria, sample temperature (according to the heating /cooling device selected) and choice of equation of state (EoS)*:

Supplier's Site Datasheet

Technical Specifications

  Quantachrome Instruments
Product Category Gas Instruments
Product Number iSorb™ HP2
Product Name High Pressure Gas Sorption Analyzer
Measurement Type %Volume
Gas Types CO2; Methane (CH4) / Natural Gas
Instrument Type Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

CFC / HFC Refrigerant Gas Detector - PCE-LD 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Leakage
Gas Types (CFC / HFC Refrigerant Gas)
Features Audible or Visual Alarms
View Details
Fire and Gas System - SUPREMATouch - MSA Safety
Specs
Application Process Gas
Electrical Outputs Current
Display Digital
View Details
BTU CalorVal Analyzer - Model 690 - Control Instruments Corp.
Control Instruments Corp.
Specs
Application Process Gas
Gas Types Combustible; Hydrocarbons; (0-1300 BTU/ft³)
Electrical Outputs Current
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details