Anton Paar Coating Thickness Measurement Compact Calotest (CATc)

Description
Calotest is designed to quickly characterize coating thickness. The CATc is widely used for analyzing coatings with thicknesses between 0.1 μm and 50 μm. The simple ball-cratering method offers a fast and accurate means of checking the thickness of any kind of coating, whether a single or multilayered stack. Typical examples include CVD, PVD, plasma spray coatings, anodic oxidation layers, chemical and galvanic deposits, polymers, paints and lacquers. Key Features Superior analysis of coating thickness: Spherical abrasion test method Determination of coating thickness Applicable to a wide variety of materials Fine and extra fine polishing slurries Available in “cCompact” or “industrial” configurations Options: Optical measuring system with automatic thickness calculation Technical Specifications Shaft speed: 10 rpm to 3000 rpm Abrasion time ranges: 1 sec to 10000 sec Standard ball diameters: 10, 15, 20, 25.4, 30 mm International standards: ISO 1071-2, VDI 3198
Description
Calotest is designed to quickly characterize coating thickness. The CATc is widely used for analyzing coatings with thicknesses between 0.1 μm and 50 μm. The simple ball-cratering method offers a fast and accurate means of checking the thickness of any kind of coating, whether a single or multilayered stack. Typical examples include CVD, PVD, plasma spray coatings, anodic oxidation layers, chemical and galvanic deposits, polymers, paints and lacquers. Key Features Superior analysis of coating thickness: Spherical abrasion test method Determination of coating thickness Applicable to a wide variety of materials Fine and extra fine polishing slurries Available in “cCompact” or “industrial” configurations Options: Optical measuring system with automatic thickness calculation Technical Specifications Shaft speed: 10 rpm to 3000 rpm Abrasion time ranges: 1 sec to 10000 sec Standard ball diameters: 10, 15, 20, 25.4, 30 mm International standards: ISO 1071-2, VDI 3198

Suppliers

Company
Product
Description
Supplier Links
Coating Thickness Measurement - Compact Calotest (CATc) - Anton Paar
Ashland, VA, USA
Coating Thickness Measurement
Compact Calotest (CATc)
Coating Thickness Measurement Compact Calotest (CATc)
Calotest is designed to quickly characterize coating thickness. The CATc is widely used for analyzing coatings with thicknesses between 0.1 μm and 50 μm. The simple ball-cratering method offers a fast and accurate means of checking the thickness of any kind of coating, whether a single or multilayered stack. Typical examples include CVD, PVD, plasma spray coatings, anodic oxidation layers, chemical and galvanic deposits, polymers, paints and lacquers. Key Features Superior analysis of coating thickness: Spherical abrasion test method Determination of coating thickness Applicable to a wide variety of materials Fine and extra fine polishing slurries Available in “cCompact” or “industrial” configurations Options: Optical measuring system with automatic thickness calculation Technical Specifications Shaft speed: 10 rpm to 3000 rpm Abrasion time ranges: 1 sec to 10000 sec Standard ball diameters: 10, 15, 20, 25.4, 30 mm International standards: ISO 1071-2, VDI 3198

Calotest is designed to quickly characterize coating thickness. The CATc is widely used for analyzing coatings with thicknesses between 0.1 μm and 50 μm. The simple ball-cratering method offers a fast and accurate means of checking the thickness of any kind of coating, whether a single or multilayered stack. Typical examples include CVD, PVD, plasma spray coatings, anodic oxidation layers, chemical and galvanic deposits, polymers, paints and lacquers.

Key Features

Superior analysis of coating thickness:

  • Spherical abrasion test method
  • Determination of coating thickness
  • Applicable to a wide variety of materials
  • Fine and extra fine polishing slurries
  • Available in “cCompact” or “industrial” configurations

Options:

  • Optical measuring system with automatic thickness calculation

Technical Specifications

Shaft speed:10 rpm to 3000 rpm
Abrasion time ranges:1 sec to 10000 sec
Standard ball diameters:10, 15, 20, 25.4, 30 mm
International standards:ISO 1071-2, VDI 3198
Supplier's Site

Technical Specifications

  Anton Paar
Product Category Dimensional Gages and Instruments
Product Number Compact Calotest (CATc)
Product Name Coating Thickness Measurement
Attribute Measurement Capability Thickness Gage
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
GapGun Sensor Heads - T60 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 250 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details