Quantachrome Instruments Surface Area and Pore Size Analyzer Autosorb® 6iSA™

Description
INTRODUCTION Autosorb® 6iSA™ surface area and pore size analyzer allows a researcher to get a 360 degree perspective of the complex material pore structure enabling a variety of analysis techniques including adsorption isotherms, desorption isotherms, single point BET, multi-point BET, Langmuir surface area, mesopore volume, micropore size distribution (using carbon dioxide), and micropore surface area. All classical data reduction models and the most comprehensive density function theory library available anywhere ensure that you get the most accurate results possible. FEATURES Designed for high throughput surface characterization 21 CFR Part 11 Compliant software (optional). Six independent analysis stations. Each analysis station served by a dedicated Po station, which increases the accuracy of pore size results. Bench Top or Cart Mounted Capability: Flexibility in space. Improved communications & data capabilities. 64 Bit software compatibility - Fully Compatible with Windows® 7+ and Vista. Windows software with superior data reduction capabilities. BENEFITS Flexible High Throughput: Run up to six samples completely independently. Safety Shields: Attractive shields protect operator. Efficent Data Communications: Windows interface with USB port. Regulatory Compliant: 21 CFR Part 11 Compliant with full audit trails. Reliable: Trusted technology since 1988. Mutiple Sample Pepraration Option: XeriPrep™, MasterPrep™, Flow Degasser™, FloVac™. ANALYSIS SPECIFICATION Transducer Accuracy: 0.11% full scale. A/D Converter: 22-bit (1 part in 4,190,000). Ultimate Vacuum: 5x10-3 mbar achieved by dedicated 2 stage direct drive rotary pump (included). Adsorbates: Nitrogen and any other non-corrosive gas with appropriate coolant including Ar, CO2 and H2 Surface Area Range: 0.01m2/g with N2 to no known upper limit. Minimum Pore Volume: Liquid: 1x10-6cc/g STP: 5x10-5 cc/g Pore Size Range: 3.5 to > 4000å / 0.35 to > 400nm Coolant Level: Controlled to ± 0.5mm with RTD sensor. Minimum P/Po: 1 x 10-3
Datasheet
Description
INTRODUCTION Autosorb® 6iSA™ surface area and pore size analyzer allows a researcher to get a 360 degree perspective of the complex material pore structure enabling a variety of analysis techniques including adsorption isotherms, desorption isotherms, single point BET, multi-point BET, Langmuir surface area, mesopore volume, micropore size distribution (using carbon dioxide), and micropore surface area. All classical data reduction models and the most comprehensive density function theory library available anywhere ensure that you get the most accurate results possible. FEATURES Designed for high throughput surface characterization 21 CFR Part 11 Compliant software (optional). Six independent analysis stations. Each analysis station served by a dedicated Po station, which increases the accuracy of pore size results. Bench Top or Cart Mounted Capability: Flexibility in space. Improved communications & data capabilities. 64 Bit software compatibility - Fully Compatible with Windows® 7+ and Vista. Windows software with superior data reduction capabilities. BENEFITS Flexible High Throughput: Run up to six samples completely independently. Safety Shields: Attractive shields protect operator. Efficent Data Communications: Windows interface with USB port. Regulatory Compliant: 21 CFR Part 11 Compliant with full audit trails. Reliable: Trusted technology since 1988. Mutiple Sample Pepraration Option: XeriPrep™, MasterPrep™, Flow Degasser™, FloVac™. ANALYSIS SPECIFICATION Transducer Accuracy: 0.11% full scale. A/D Converter: 22-bit (1 part in 4,190,000). Ultimate Vacuum: 5x10-3 mbar achieved by dedicated 2 stage direct drive rotary pump (included). Adsorbates: Nitrogen and any other non-corrosive gas with appropriate coolant including Ar, CO2 and H2 Surface Area Range: 0.01m2/g with N2 to no known upper limit. Minimum Pore Volume: Liquid: 1x10-6cc/g STP: 5x10-5 cc/g Pore Size Range: 3.5 to > 4000å / 0.35 to > 400nm Coolant Level: Controlled to ± 0.5mm with RTD sensor. Minimum P/Po: 1 x 10-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Area and Pore Size Analyzer - Autosorb® 6iSA™ - Quantachrome Instruments
Boynton Beach, FL, USA
Surface Area and Pore Size Analyzer
Autosorb® 6iSA™
Surface Area and Pore Size Analyzer Autosorb® 6iSA™
INTRODUCTION Autosorb® 6iSA™ surface area and pore size analyzer allows a researcher to get a 360 degree perspective of the complex material pore structure enabling a variety of analysis techniques including adsorption isotherms, desorption isotherms, single point BET, multi-point BET, Langmuir surface area, mesopore volume, micropore size distribution (using carbon dioxide), and micropore surface area. All classical data reduction models and the most comprehensive density function theory library available anywhere ensure that you get the most accurate results possible. FEATURES Designed for high throughput surface characterization 21 CFR Part 11 Compliant software (optional). Six independent analysis stations. Each analysis station served by a dedicated Po station, which increases the accuracy of pore size results. Bench Top or Cart Mounted Capability: Flexibility in space. Improved communications & data capabilities. 64 Bit software compatibility - Fully Compatible with Windows® 7+ and Vista. Windows software with superior data reduction capabilities. BENEFITS Flexible High Throughput: Run up to six samples completely independently. Safety Shields: Attractive shields protect operator. Efficent Data Communications: Windows interface with USB port. Regulatory Compliant: 21 CFR Part 11 Compliant with full audit trails. Reliable: Trusted technology since 1988. Mutiple Sample Pepraration Option: XeriPrep™, MasterPrep™, Flow Degasser™, FloVac™. ANALYSIS SPECIFICATION Transducer Accuracy: 0.11% full scale. A/D Converter: 22-bit (1 part in 4,190,000). Ultimate Vacuum: 5x10-3 mbar achieved by dedicated 2 stage direct drive rotary pump (included). Adsorbates: Nitrogen and any other non-corrosive gas with appropriate coolant including Ar, CO2 and H2 Surface Area Range: 0.01m2/g with N2 to no known upper limit. Minimum Pore Volume: Liquid: 1x10-6cc/g STP: 5x10-5 cc/g Pore Size Range: 3.5 to > 4000å / 0.35 to > 400nm Coolant Level: Controlled to ± 0.5mm with RTD sensor. Minimum P/Po: 1 x 10-3

INTRODUCTION

Autosorb® 6iSA™ surface area and pore size analyzer allows a researcher to get a 360 degree perspective of the complex material pore structure enabling a variety of analysis techniques including adsorption isotherms, desorption isotherms, single point BET, multi-point BET, Langmuir surface area, mesopore volume, micropore size distribution (using carbon dioxide), and micropore surface area. All classical data reduction models and the most comprehensive density function theory library available anywhere ensure that you get the most accurate results possible.

FEATURES

Designed for high throughput surface characterization

  • 21 CFR Part 11 Compliant software (optional).
  • Six independent analysis stations.
  • Each analysis station served by a dedicated Po station, which increases the accuracy of pore size results.
  • Bench Top or Cart Mounted Capability:
    Flexibility in space.
  • Improved communications & data capabilities.
  • 64 Bit software compatibility - Fully
    Compatible with Windows® 7+ and Vista.
  • Windows software with superior data reduction capabilities.

BENEFITS

  • Flexible High Throughput:
    Run up to six samples completely independently.
  • Safety Shields:
    Attractive shields protect operator.
  • Efficent Data Communications:
    Windows interface with USB port.
  • Regulatory Compliant:
    21 CFR Part 11 Compliant with full audit trails.
  • Reliable:
    Trusted technology since 1988.
  • Mutiple Sample Pepraration Option:
    XeriPrep™, MasterPrep™,
    Flow Degasser™, FloVac™.

ANALYSIS SPECIFICATION

  • Transducer Accuracy:
    0.11% full scale.
  • A/D Converter:
    22-bit (1 part in 4,190,000).
  • Ultimate Vacuum:
    5x10-3 mbar achieved by dedicated 2 stage direct drive rotary pump (included).
  • Adsorbates:
    Nitrogen and any other non-corrosive gas with appropriate coolant including Ar, CO2 and H2
  • Surface Area Range:
    0.01m2/g with N2 to no known upper limit.
  • Minimum Pore Volume:
    Liquid: 1x10-6cc/g
    STP: 5x10-5 cc/g
  • Pore Size Range:
    3.5 to > 4000Å / 0.35 to > 400nm
  • Coolant Level:
    Controlled to ± 0.5mm with RTD sensor.
  • Minimum P/Po:
    1 x 10-3
Supplier's Site Datasheet

Technical Specifications

  Quantachrome Instruments
Product Category Property Testing Equipment
Product Number Autosorb® 6iSA™
Product Name Surface Area and Pore Size Analyzer
Properties Analyzed Adsorption / Desorption; Porosimetry / Pore Volume; Total Surface Area
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4110N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Texture Analysis; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM Standard Test Method D6595
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
View Details
Coating Thickness Measurement, Industrial Calotest - CATi - Anton Paar
Specs
Methods, Technology & Standards Spherical Abrasion Test Method
Properties Analyzed Coating Thickness
Test Media Adhesives/Sealants
View Details
Precision Tensiometer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Properties Analyzed Surface Energy / Tension
Test Media DuNouy Ring
Display & Special Features PC Interface / Networkable
View Details