Antex Soldering Iron, Low Volt, 50W, 24V; Supply Voltage V Ac Antex TC50A

Description
SOLDERING IRON, LOW VOLT, 50W, 24V; Supply Voltage V AC:24V; Output Power:50W; Heat Temperature Max:450°C; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON, LOW VOLT, 50W, 24V; Supply Voltage V AC:24V; Output Power:50W; Heat Temperature Max:450°C; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, Low Volt, 50W, 24V; Supply Voltage V Ac Antex - 68Y6497 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, Low Volt, 50W, 24V; Supply Voltage V Ac Antex
68Y6497
Soldering Iron, Low Volt, 50W, 24V; Supply Voltage V Ac Antex 68Y6497
SOLDERING IRON, LOW VOLT, 50W, 24V; Supply Voltage V AC:24V; Output Power:50W; Heat Temperature Max:450°C; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SOLDERING IRON, LOW VOLT, 50W, 24V; Supply Voltage V AC:24V; Output Power:50W; Heat Temperature Max:450°C; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 68Y6497
Product Name Soldering Iron, Low Volt, 50W, 24V; Supply Voltage V Ac Antex
Output Power Capability 50W
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2024494 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details