Antex Soldering Iron, 50W; Supply Voltage V Ac Antex TC 50

Description
SOLDERING IRON, 50W; Supply Voltage V AC:-; Output Power:50W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON, 50W; Supply Voltage V AC:-; Output Power:50W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 50W; Supply Voltage V Ac Antex - 69C5546 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 50W; Supply Voltage V Ac Antex
69C5546
Soldering Iron, 50W; Supply Voltage V Ac Antex 69C5546
SOLDERING IRON, 50W; Supply Voltage V AC:-; Output Power:50W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SOLDERING IRON, 50W; Supply Voltage V AC:-; Output Power:50W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 69C5546
Product Name Soldering Iron, 50W; Supply Voltage V Ac Antex
Output Power Capability 50W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024498 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details