Antex Soldering Station, 60W, 230Vac, Uk Plug; Supply Voltage V Ac Antex 660A UK

Description
SOLDERING STATION, 60W, 230VAC, UK PLUG; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:60W; Kit Contents:Power Supply, TC50A Solder Iron, ST6a Iron Stand; Product Range:660A Series; Plug Type:UK; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOLDERING STATION, 60W, 230VAC, UK PLUG; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:60W; Kit Contents:Power Supply, TC50A Solder Iron, ST6a Iron Stand; Product Range:660A Series; Plug Type:UK; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 60W, 230Vac, Uk Plug; Supply Voltage V Ac Antex - 55X2251 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 60W, 230Vac, Uk Plug; Supply Voltage V Ac Antex
55X2251
Soldering Station, 60W, 230Vac, Uk Plug; Supply Voltage V Ac Antex 55X2251
SOLDERING STATION, 60W, 230VAC, UK PLUG; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:60W; Kit Contents:Power Supply, TC50A Solder Iron, ST6a Iron Stand; Product Range:660A Series; Plug Type:UK; SVHC:No SVHC RoHS Compliant: Yes

SOLDERING STATION, 60W, 230VAC, UK PLUG; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:60W; Kit Contents:Power Supply, TC50A Solder Iron, ST6a Iron Stand; Product Range:660A Series; Plug Type:UK; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55X2251
Product Name Soldering Station, 60W, 230Vac, Uk Plug; Supply Voltage V Ac Antex
Output Power Capability 60W
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 159289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details