Antenova Ltd. RF Antennas SRFI079-150

Description
RF ANT 421MHZ FLAT BAR
Request a Quote
Description
RF ANT 421MHZ FLAT BAR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-SRFI079-150-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 421MHZ FLAT BAR

RF ANT 421MHZ FLAT BAR

Buy Now

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 627-SRFI079-150-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 421.0 to 452.0 MHz
Gain 1.1 to 2.8 dB
VSWR 2.2 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
WiFi Antennas - 2506406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 858.0 to 878.0 MHz
Gain 8 dB
View Details