Antenova Ltd. RF Antennas SRFC025-100

Description
892MHz, 1.9GHz GSM, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
892MHz, 1.9GHz GSM, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-1081-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1081-ND
RF Antennas 627-1081-ND
892MHz, 1.9GHz GSM, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

892MHz, 1.9GHz GSM, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - SRFC025-100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SRFC025-100
RF Antennas SRFC025-100
892MHz, 1.9GHz GSM, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

892MHz, 1.9GHz GSM, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
SRFC025-100
Antennas SRFC025-100
Antennas GSM850/900 DCS1800 PCS1900 WCDMA2100

Antennas GSM850/900 DCS1800 PCS1900 WCDMA2100

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 627-1081-ND SRFC025-100 SRFC025-100
Product Name RF Antennas RF Antennas Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, WCDMA GSM, WCDMA
Primary Frequency Range 892.0 to 1900.0 MHz
Gain 5.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers