Antenova Ltd. Antennas SRF2W021-050

Description
Antennas 2.4-2.5 & 4.9-5.9GHz 50mm Cable
Datasheet
Description
Antennas 2.4-2.5 & 4.9-5.9GHz 50mm Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 2.4-2.5 & 4.9-5.9GHz 50mm Cable

Antennas 2.4-2.5 & 4.9-5.9GHz 50mm Cable

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number SRF2W021-050
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2506406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 858.0 to 878.0 MHz
Gain 8 dB
View Details
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers