Antenova Ltd. RF Antennas SRF2W012-50

Description
2.4GHz, 5.4GHz WLAN Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
2.4GHz, 5.4GHz WLAN Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SRF2W012-50-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
SRF2W012-50-ND
RF Antennas SRF2W012-50-ND
2.4GHz, 5.4GHz WLAN Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5.4GHz WLAN Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
SRF2W012-50
Antennas SRF2W012-50
Antennas Dromus Dual-Band Wi-Fi Antenna

Antennas Dromus Dual-Band Wi-Fi Antenna

Buy Now Datasheet
RF Antennas - SRF2W012-50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SRF2W012-50
RF Antennas SRF2W012-50
2.4GHz, 5.4GHz WLAN Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5.4GHz WLAN Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number SRF2W012-50-ND SRF2W012-50 SRF2W012-50
Product Name RF Antennas Antennas RF Antennas
Applications Modem or Wireless Network; WLAN WLAN
Primary Frequency Range 2400.0 to 5400.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers