Antenova Ltd. 2.4GHZ 5.4GHZ Rf Antenna SRF2W012-100

Description
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH Product overview: SRF2W012-100 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SRF2W012-100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH Product overview: SRF2W012-100 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SRF2W012-100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHZ 5.4GHZ Rf Antenna - 875-SRF2W012-100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ 5.4GHZ Rf Antenna
875-SRF2W012-100
2.4GHZ 5.4GHZ Rf Antenna 875-SRF2W012-100
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH Product overview: SRF2W012-100 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SRF2W012-100 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ/5.4GHZ FLAT PATCH Product overview: SRF2W012-100 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SRF2W012-100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 627-1068-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1068-ND
RF Antennas 627-1068-ND
2.4GHz, 5.4GHz WLAN Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5.4GHz WLAN Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF and Wireless - RF Antennas - SRF2W012-100 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Antennas
SRF2W012-100
RF and Wireless - RF Antennas SRF2W012-100
Win Source Part Number: 1353711-SRF2W012-100 Category: RF and Wireless - RF Antennas Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Antenova Series: Dromus Package: Bulk Product Status: Active Base Product Number: SRF2W012 Mounting Type: Adhesive HTSUS: 8529.10.9100 Applications: WLAN REACH Status: REACH Unaffected ECCN: EAR99 Termination: U.FL (UMCC), IPEX MHF1 RF Family/Standard: WiFi Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz) Frequency (Center/Band): 2.4GHz, 5.4GHz Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz Antenna Type: Flat Patch Number of Bands: 2 VSWR: 1.8 Return Loss: -14dB Gain: 4dBi Height (Max): 0.006" (0.15mm)

Win Source Part Number: 1353711-SRF2W012-100
Category: RF and Wireless - RF Antennas
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Antenova
Series: Dromus
Package: Bulk
Product Status: Active
Base Product Number: SRF2W012
Mounting Type: Adhesive
HTSUS: 8529.10.9100
Applications: WLAN
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: U.FL (UMCC), IPEX MHF1
RF Family/Standard: WiFi
Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band): 2.4GHz, 5.4GHz
Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz
Antenna Type: Flat Patch
Number of Bands: 2
VSWR: 1.8
Return Loss: -14dB
Gain: 4dBi
Height (Max): 0.006" (0.15mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Dromus 2.4 & 5 GHz 100mm cable

Antennas Dromus 2.4 & 5 GHz 100mm cable

Buy Now Datasheet
RF Antennas - SRF2W012-100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SRF2W012-100
RF Antennas SRF2W012-100
2.4GHz, 5.4GHz WLAN Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5.4GHz WLAN Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 875-SRF2W012-100 627-1068-ND SRF2W012-100 SRF2W012-100 SRF2W012-100
Product Name 2.4GHZ 5.4GHZ Rf Antenna RF Antennas RF and Wireless - RF Antennas Antennas RF Antennas
Applications RF Testing Modem or Wireless Network; WLAN WLAN
Primary Frequency Range 2400.0 to 5900.0 MHz 2400.0 to 5400.0 MHz
Technology Type Flat Patch Patch Patch; Flat Patch
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
GPS/GLONASS/GALILEO/IRNSS L1/L2/L5 Passive Ceramic Patch Antenna 25*25*2mm - ET-GPL125-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers