RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: SRCW004 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SRCW004 can be used for catalog matching and distributor lookup.
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi Solder Surface Mount
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi Solder Surface Mount
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi Solder Surface Mount
Antennas 2.4-2.5GHz RL <-10dB Avg. Eff. 70% 50 Ohm
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-SRCW004 | 627-1064-1-ND | SRCW004 | SRCW004 |
| Product Name | SMD 2.4GHZ Rf Antenna | RF Antennas | Antennas | RF Antennas |
| Applications | RF Testing | Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ | Bluetooth, WLAN, Zigbee™ | |
| Primary Frequency Range | 2400.0 to 2500.0 MHz | 2400.0 MHz | ||
| Technology Type | Chip | Chip | ||
| Gain | 2.5 dB |