Antenova Ltd. RF Antennas SRC5G027

Description
5.4GHz Chip RF Antenna 4.9GHz ~ 5.9GHz 3.5dBi Solder Surface Mount
Request a Quote Datasheet
Description
5.4GHz Chip RF Antenna 4.9GHz ~ 5.9GHz 3.5dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-1089-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1089-2-ND
RF Antennas 627-1089-2-ND
5.4GHz Chip RF Antenna 4.9GHz ~ 5.9GHz 3.5dBi Solder Surface Mount

5.4GHz Chip RF Antenna 4.9GHz ~ 5.9GHz 3.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 627-1089-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1089-1-ND
RF Antennas 627-1089-1-ND
5.4GHz Chip RF Antenna 4.9GHz ~ 5.9GHz 3.5dBi Solder Surface Mount

5.4GHz Chip RF Antenna 4.9GHz ~ 5.9GHz 3.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 627-1089-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1089-6-ND
RF Antennas 627-1089-6-ND
5.4GHz Chip RF Antenna 4.9GHz ~ 5.9GHz 3.5dBi Solder Surface Mount

5.4GHz Chip RF Antenna 4.9GHz ~ 5.9GHz 3.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - SRC5G027 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SRC5G027
RF Antennas SRC5G027
5.4GHz Chip RF Antenna 4.9GHz ~ 5.9GHz 3.5dBi Solder Surface Mount

5.4GHz Chip RF Antenna 4.9GHz ~ 5.9GHz 3.5dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
SRC5G027
Antennas SRC5G027
Antennas 4.9-5.9GHz Avg. Eff. 60%

Antennas 4.9-5.9GHz Avg. Eff. 60%

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 627-1089-2-ND SRC5G027 SRC5G027
Product Name RF Antennas RF Antennas Antennas
Applications RF Antennas
Primary Frequency Range 5400.0 MHz
Gain 3.5 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

RFID Antennas - 2272067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details
Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers