Antenova Ltd. RF Antennas SR4L073

Description
PHARAOH LTE ANTENNA
Request a Quote Datasheet
Description
PHARAOH LTE ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-SR4L073CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-SR4L073CT-ND
RF Antennas 627-SR4L073CT-ND
PHARAOH LTE ANTENNA

PHARAOH LTE ANTENNA

Buy Now Datasheet
RF Antennas - 627-SR4L073DKR-ND - DigiKey
Thief River Falls, MN, United States
PHARAOH LTE ANTENNA

PHARAOH LTE ANTENNA

Buy Now Datasheet
RF Antennas - 627-SR4L073TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-SR4L073TR-ND
RF Antennas 627-SR4L073TR-ND
PHARAOH LTE ANTENNA

PHARAOH LTE ANTENNA

Buy Now Datasheet
RF Antennas - SR4L073 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SR4L073
RF Antennas SR4L073
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 627-SR4L073CT-ND SR4L073
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE
Primary Frequency Range 761.0 to 2590.0 MHz
Gain -1.4 to 2.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers