Antenova Ltd. RF Antennas SR4L034-R

Description
RF ANT 829MHZ/1.94GHZ PCB TRACE
Datasheet
Description
RF ANT 829MHZ/1.94GHZ PCB TRACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SR4L034-R - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
SR4L034-R
RF Antennas SR4L034-R
RF ANT 829MHZ/1.94GHZ PCB TRACE

RF ANT 829MHZ/1.94GHZ PCB TRACE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number SR4L034-R
Product Name RF Antennas
Operating Frequency 698 to 2690 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
RF Receivers - 336-4480-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 24 mA
View Details
2 suppliers
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details