Antenova Ltd. RF Antennas SR42W001

Description
2.4GHz, 5.4GHz WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.4GHz, 5.4GHz WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-1062-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1062-2-ND
RF Antennas 627-1062-2-ND
2.4GHz, 5.4GHz WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2dBi Solder Surface Mount

2.4GHz, 5.4GHz WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 627-1062-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1062-1-ND
RF Antennas 627-1062-1-ND
2.4GHz, 5.4GHz WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2dBi Solder Surface Mount

2.4GHz, 5.4GHz WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 627-1062-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1062-6-ND
RF Antennas 627-1062-6-ND
2.4GHz, 5.4GHz WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2dBi Solder Surface Mount

2.4GHz, 5.4GHz WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2dBi Solder Surface Mount

Buy Now Datasheet
2.4GHZ 5.4GHZ Rf Antenna - 875-SR42W001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ 5.4GHZ Rf Antenna
875-SR42W001
2.4GHZ 5.4GHZ Rf Antenna 875-SR42W001
RF ANT 2.4GHZ/5.4GHZ CHIP SLD Product overview: SR42W001 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR42W001 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ/5.4GHZ CHIP SLD Product overview: SR42W001 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR42W001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - SR42W001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SR42W001
RF Antennas SR42W001
2.4GHz, 5.4GHz WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2dBi Solder Surface Mount

2.4GHz, 5.4GHz WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
SR42W001
Antennas SR42W001
Antennas 2.4-2.5, 4.9-5.9GHz Avg. Eff. >75%

Antennas 2.4-2.5, 4.9-5.9GHz Avg. Eff. >75%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 627-1062-2-ND 875-SR42W001 SR42W001 SR42W001
Product Name RF Antennas 2.4GHZ 5.4GHZ Rf Antenna RF Antennas Antennas
Applications Modem or Wireless Network; WLAN RF Testing WLAN
Primary Frequency Range 2400.0 to 5400.0 MHz 2400.0 to 5900.0 MHz
Gain 2 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details