Antenova Ltd. RF Receivers M20071

Description
M20071 GPS RADIONOVA RF MODULE M
Request a Quote Datasheet
Description
M20071 GPS RADIONOVA RF MODULE M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 627-M20071CT-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
627-M20071CT-ND
RF Receivers 627-M20071CT-ND
M20071 GPS RADIONOVA RF MODULE M

M20071 GPS RADIONOVA RF MODULE M

Buy Now Datasheet
RF Receivers - 627-M20071TR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
627-M20071TR-ND
RF Receivers 627-M20071TR-ND
M20071 GPS RADIONOVA RF MODULE M

M20071 GPS RADIONOVA RF MODULE M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 627-M20071CT-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 698 to 2690 MHz
Data Rate 115 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 530BB150M000DG - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 2828 (7070 Metric)
View Details