Antenova Ltd. RF Receivers M10578-A3

Description
RADIONOVA® RF Receiver GPS 1.575GHz -165dBm Module
Request a Quote Datasheet
Description
RADIONOVA® RF Receiver GPS 1.575GHz -165dBm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 627-1074-6-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
627-1074-6-ND
RF Receivers 627-1074-6-ND
RADIONOVA® RF Receiver GPS 1.575GHz -165dBm Module

RADIONOVA® RF Receiver GPS 1.575GHz -165dBm Module

Buy Now Datasheet
RF Receivers - 627-1074-1-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
627-1074-1-ND
RF Receivers 627-1074-1-ND
RADIONOVA® RF Receiver GPS 1.575GHz -165dBm Module

RADIONOVA® RF Receiver GPS 1.575GHz -165dBm Module

Buy Now Datasheet
RF Receivers - 627-1074-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
627-1074-2-ND
RF Receivers 627-1074-2-ND
RADIONOVA® RF Receiver GPS 1.575GHz -165dBm Module

RADIONOVA® RF Receiver GPS 1.575GHz -165dBm Module

Buy Now Datasheet
RF Receivers - M10578-A3 - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
M10578-A3
RF Receivers M10578-A3
RF RCVR GPS 1.575GHZ MODULE

RF RCVR GPS 1.575GHZ MODULE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
GPS Modules
M10578-A3
GPS Modules M10578-A3
GPS Modules MediaTek MT3333 Flash Chip

GPS Modules MediaTek MT3333 Flash Chip

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number 627-1074-6-ND M10578-A3 M10578-A3
Product Name RF Receivers RF Receivers GPS Modules
Device Type Receiver
Technology GPS
Features RoHS
Supply Voltage 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52832-QFAA-G-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - 336-2526-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 8.5 mA
View Details