Antenova Ltd. RF Receivers M10478-A2

Description
RADIONOVA® RF Receiver GPS 1.575GHz -101dBm 115.2kbps Module
Request a Quote Datasheet
Description
RADIONOVA® RF Receiver GPS 1.575GHz -101dBm 115.2kbps Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 627-1054-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
627-1054-2-ND
RF Receivers 627-1054-2-ND
RADIONOVA® RF Receiver GPS 1.575GHz -101dBm 115.2kbps Module

RADIONOVA® RF Receiver GPS 1.575GHz -101dBm 115.2kbps Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 627-1054-2-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Features RoHS
Supply Voltage 3.3V
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LMX9830 Bluetooth Serial Port Module - LMX9830SM/NOPB - Texas Instruments
Specs
Device Type Transceiver
Technology Bluetooth
Features RoHS
View Details
3 suppliers
RF Transceiver ICs - 2312-DW3120SR-ND - DigiKey
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details