Antenova Ltd. RF Antennas B6090

Description
2.4GHz Bluetooth, Wi-Fi, WiMedia™, Zigbee™ Blade RF Antenna 2.4GHz ~ 2.5GHz 4.1dBi SMA Male, Reverse Thread Connector Mount
Datasheet
Description
2.4GHz Bluetooth, Wi-Fi, WiMedia™, Zigbee™ Blade RF Antenna 2.4GHz ~ 2.5GHz 4.1dBi SMA Male, Reverse Thread Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - B6090 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
B6090
RF Antennas B6090
2.4GHz Bluetooth, Wi-Fi, WiMedia™, Zigbee™ Blade RF Antenna 2.4GHz ~ 2.5GHz 4.1dBi SMA Male, Reverse Thread Connector Mount

2.4GHz Bluetooth, Wi-Fi, WiMedia™, Zigbee™ Blade RF Antenna 2.4GHz ~ 2.5GHz 4.1dBi SMA Male, Reverse Thread Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number B6090
Product Name RF Antennas
Applications Bluetooth, Wi-Fi, WiMedia™, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers