Antenova Ltd. RF Antennas A6111H

Description
2.45GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
Request a Quote Datasheet
Description
2.45GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-1124-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1124-2-ND
RF Antennas 627-1124-2-ND
2.45GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount

2.45GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount

Buy Now Datasheet
RF Antennas - A6111H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A6111H
RF Antennas A6111H
2.45GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount

2.45GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
A6111H
Antennas A6111H
Antennas 2.4-2.5GHz

Antennas 2.4-2.5GHz

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 627-1124-2-ND A6111H A6111H
Product Name RF Antennas RF Antennas Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers