Manufacturer: Antenova
Win Source Part Number: 051410-A5887
Packaging: Reel - TR
Termination: Solder
Applications: Bluetooth, WLAN, Zigbee
Mounting: SMD (SMT)
Frequency Range: 2.4GHz to 2.5GHz
Return Loss: -11dB
Height (Max): 0.043" (1.10mm)
Frequency Group: UHF (2 GHz to 3 GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: PCB Trace
Number of Bands: 1
VSWR: 1.8
Gain: 2.1dBi
Family Name: A5887
Categories: RF/IF and RFID
Status: Not For New Designs
Introduction Date: May 10, 2006
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RF ANT 2.4GHZ PCB TRACE SLDR SMD Product overview: A5887 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A5887 can be used for catalog matching and distributor lookup.
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.1dBi Solder Surface Mount
Antennas Rufa SMD Right2.4GHz 2.3 & 2.5 GHz WiMAX
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.1dBi Solder Surface Mount
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | A5887 | 875-A5887 | 627-1012-2-ND | A5887 | A5887 |
| Product Name | RF Antennas - A5887 | SMD 2.4GHZ Rf Antenna | RF Antennas | Antennas | RF Antennas |
| Applications | RF Testing | Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ | Bluetooth, WLAN, Zigbee™ | ||
| Primary Frequency Range | 2400.0 MHz | ||||
| Gain | 2.1 dB |