Antenova Ltd. RF Antennas A5839H

Description
2.45GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
Request a Quote Datasheet
Description
2.45GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-1126-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1126-2-ND
RF Antennas 627-1126-2-ND
2.45GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount

2.45GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount

Buy Now Datasheet
RF Antennas - A5839H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A5839H
RF Antennas A5839H
2.45GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount

2.45GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
A5839H
Antennas A5839H
Antennas 2.4-2.5GHz 802.11a/b/g/n

Antennas 2.4-2.5GHz 802.11a/b/g/n

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 627-1126-2-ND A5839H A5839H
Product Name RF Antennas RF Antennas Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823597-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM, 3G, GPS, 4G, 2G, WiMAX, LTE
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN03-310 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 3800.0 MHz
Technology Type Chip
View Details
3 suppliers