Antenova Ltd. RF Antennas A5839

Description
2.4GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.1dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.4GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.1dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-1011-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1011-2-ND
RF Antennas 627-1011-2-ND
2.4GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.1dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.1dBi Solder Surface Mount

Buy Now Datasheet
SMD 2.4GHZ Rf Antenna - 875-A5839 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.4GHZ Rf Antenna
875-A5839
SMD 2.4GHZ Rf Antenna 875-A5839
RF ANT 2.4GHZ PCB TRACE SLDR SMD Product overview: A5839 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A5839 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ PCB TRACE SLDR SMD Product overview: A5839 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A5839 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
A5839
Antennas A5839
Antennas Rufa SMD Left 2.4GHz 2.3 & 2.5 GHz WiMAX

Antennas Rufa SMD Left 2.4GHz 2.3 & 2.5 GHz WiMAX

Buy Now Datasheet
RF Antennas - A5839 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A5839
RF Antennas A5839
2.4GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.1dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.1dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 627-1011-2-ND 875-A5839 A5839 A5839
Product Name RF Antennas SMD 2.4GHZ Rf Antenna Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ RF Testing Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 2.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers