Antenova Ltd. RF Antennas A10464

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1.4DbI, 1dBi, 2.4dBi, 3dBi Pin Chassis Mount
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1.4DbI, 1dBi, 2.4dBi, 3dBi Pin Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-1050-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1050-ND
RF Antennas 627-1050-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1.4DbI, 1dBi, 2.4dBi, 3dBi Pin Chassis Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz GSM Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1.4DbI, 1dBi, 2.4dBi, 3dBi Pin Chassis Mount

Buy Now Datasheet
RF Antennas - A10464 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A10464
RF Antennas A10464
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1.4DbI, 1dBi, 2.4dBi, 3dBi Pin Chassis Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz GSM Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1.4DbI, 1dBi, 2.4dBi, 3dBi Pin Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 627-1050-ND A10464
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM GSM
Primary Frequency Range 850.0 to 1900.0 MHz
Gain 1 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers