RF ANT 850/900MHZ PCB TRACE SLD Product overview: A10393 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10393 can be used for catalog matching and distributor lookup.
Manufacturer: Antenova
Win Source Part Number: 858797-A10393
Series: Rubra
Features: 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, UMTS, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.8dBi, 3.8dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.4040
Other Part Number: 627-1049-6, 627-1049-1, 627-1049-2
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, UMTS, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.8dBi, 3.8dBi Solder Surface Mount
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, UMTS, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.8dBi, 3.8dBi Solder Surface Mount
Antennas Rubra Penta-band SMD antenna
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-A10393 | A10393 | 627-1049-2-ND | A10393 | A10393 |
| Product Name | 900MHZ Rf Antenna | RF Antennas - A10393 | RF Antennas | RF Antennas | Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS, WCDMA | GSM, UMTS, WCDMA | ||
| Primary Frequency Range | 824.0 to 2170.0 MHz | 850.0 to 2100.0 MHz | |||
| Technology Type | PCB Trace | PCB Trace | PCB Trace |