Antenova Ltd. RF Antennas A10204-1

Description
1.575GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.609GHz 0.5dBi Solder Surface Mount
Request a Quote Datasheet
Description
1.575GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.609GHz 0.5dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - A10204-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A10204-1-ND
RF Antennas A10204-1-ND
1.575GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.609GHz 0.5dBi Solder Surface Mount

1.575GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.609GHz 0.5dBi Solder Surface Mount

Buy Now Datasheet
SMD 1.575GHZ Rf Antenna - 875-A10204-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.575GHZ Rf Antenna
875-A10204-1
SMD 1.575GHZ Rf Antenna 875-A10204-1
RF ANT 1.575GHZ CHIP SOLDER SMD Product overview: A10204-1 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10204-1 can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ CHIP SOLDER SMD Product overview: A10204-1 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10204-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - A10204-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A10204-1
RF Antennas A10204-1
1.575GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.609GHz 0.5dBi Solder Surface Mount

1.575GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.609GHz 0.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number A10204-1-ND 875-A10204-1 A10204-1
Product Name RF Antennas SMD 1.575GHZ Rf Antenna RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS RF Testing Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1575.0 MHz 1559.0 to 1609.0 MHz
Gain 0.5000 dB
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers