Antenova Ltd. 2.4GHZ 5GHZ Rf Antenna A10194

Description
RF ANT 2.4GHZ/5GHZ PCB TRACE SLD Product overview: A10194 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10194 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 2.4GHZ/5GHZ PCB TRACE SLD Product overview: A10194 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10194 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHZ 5GHZ Rf Antenna - 875-A10194 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ 5GHZ Rf Antenna
875-A10194
2.4GHZ 5GHZ Rf Antenna 875-A10194
RF ANT 2.4GHZ/5GHZ PCB TRACE SLD Product overview: A10194 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10194 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ/5GHZ PCB TRACE SLD Product overview: A10194 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10194 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Antennas - A10194
A10194
RF Antennas - A10194 A10194
Manufacturer: Antenova Win Source Part Number: 858790-A10194 Series: Mixtus Features: 2.4GHz, 5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5GHz 1.8dBi, 4.1dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Other Part Number: 627-1023-6, 627-1023-2, 627-1023-1

Manufacturer: Antenova
Win Source Part Number: 858790-A10194
Series: Mixtus
Features: 2.4GHz, 5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5GHz 1.8dBi, 4.1dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Other Part Number: 627-1023-6, 627-1023-2, 627-1023-1

Buy Now Datasheet
RF Antennas - 627-1023-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1023-2-ND
RF Antennas 627-1023-2-ND
2.4GHz, 5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5GHz 1.8dBi, 4.1dBi Solder Surface Mount

2.4GHz, 5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5GHz 1.8dBi, 4.1dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
A10194
Antennas A10194
Antennas Mixtus SMD Dual-band Wi-Fi 2.4/5 GHz

Antennas Mixtus SMD Dual-band Wi-Fi 2.4/5 GHz

Buy Now Datasheet
RF Antennas - A10194 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A10194
RF Antennas A10194
2.4GHz, 5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5GHz 1.8dBi, 4.1dBi Solder Surface Mount

2.4GHz, 5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5GHz 1.8dBi, 4.1dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 875-A10194 A10194 627-1023-2-ND A10194 A10194
Product Name 2.4GHZ 5GHZ Rf Antenna RF Antennas - A10194 RF Antennas Antennas RF Antennas
Applications RF Testing Modem or Wireless Network; WLAN WLAN
Primary Frequency Range 2400.0 to 5000.0 MHz
Gain 1.8 to 4.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GPS/GLONASS/GALILEO/IRNSS L1/L2/L5 Passive Ceramic Patch Antenna 25*25*2mm - ET-GPL125-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details