2.45GHz 802.11a/b/g/n, Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
2.45GHz 802.11a/b/g/n, Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
2.45GHz 802.11a/b/g/n, Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
A10192H FUSCA 2.4GHZ SMD HALOGEN Product overview: A10192H from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10192H can be used for catalog matching and distributor lookup.
2.45GHz 802.11a/b/g/n, Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 627-1128-6-ND | 875-A10192H | A10192H | A10192H |
| Product Name | RF Antennas | SMD 2.4GHZ Rf Antenna | Antennas | RF Antennas |
| Applications | Modem or Wireless Network; 802.11a/b/g/n, Bluetooth, Wi-Fi | RF Testing | 802.11a/b/g/n, Bluetooth, Wi-Fi | |
| Primary Frequency Range | 2450.0 MHz | 2400.0 to 2500.0 MHz | ||
| VSWR | 2 :1 |