Antenova Ltd. SMD 2.4GHZ Rf Antenna A10192

Description
RF ANT 2.4GHZ PCB TRACE SLDR SMD Product overview: A10192 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10192 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 2.4GHZ PCB TRACE SLDR SMD Product overview: A10192 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10192 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.4GHZ Rf Antenna - 875-A10192 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.4GHZ Rf Antenna
875-A10192
SMD 2.4GHZ Rf Antenna 875-A10192
RF ANT 2.4GHZ PCB TRACE SLDR SMD Product overview: A10192 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10192 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ PCB TRACE SLDR SMD Product overview: A10192 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10192 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 627-1016-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1016-2-ND
RF Antennas 627-1016-2-ND
2.4GHz Bluetooth, WiMax™, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 0.8dBi Solder Surface Mount

2.4GHz Bluetooth, WiMax™, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 0.8dBi Solder Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
RF Antennas - A10192
A10192
RF Antennas - A10192 A10192
Manufacturer: Antenova Win Source Part Number: 846343-A10192 Series: Fusca Features: RF Antenna Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Other Part Number: 627-1016-6, 627-1016-2, Q4484223AB, 627-1016-1, A10192-L

Manufacturer: Antenova
Win Source Part Number: 846343-A10192
Series: Fusca
Features: RF Antenna
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Other Part Number: 627-1016-6, 627-1016-2, Q4484223AB, 627-1016-1, A10192-L

Buy Now Datasheet
RF Antennas - A10192 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A10192
RF Antennas A10192
2.4GHz Bluetooth, WiMax™, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 0.8dBi Solder Surface Mount

2.4GHz Bluetooth, WiMax™, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 0.8dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
A10192
Antennas A10192
Antennas Fusca SMD 2.4 GHz 2.3 & 2.5 GHz WiMAX

Antennas Fusca SMD 2.4 GHz 2.3 & 2.5 GHz WiMAX

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 875-A10192 627-1016-2-ND A10192 A10192 A10192
Product Name SMD 2.4GHZ Rf Antenna RF Antennas RF Antennas - A10192 RF Antennas Antennas
Applications RF Testing Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™ Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2097302 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers