Antenna Technologies Limited Company (ATLC) RF Antennas VG3400FML1TMSSA

Description
3.4GHz RF Antenna 3.2GHz ~ 3.6GHz TCM Male Mast Mount
Datasheet
Description
3.4GHz RF Antenna 3.2GHz ~ 3.6GHz TCM Male Mast Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - VG3400FML1TMSSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
VG3400FML1TMSSA
RF Antennas VG3400FML1TMSSA
3.4GHz RF Antenna 3.2GHz ~ 3.6GHz TCM Male Mast Mount

3.4GHz RF Antenna 3.2GHz ~ 3.6GHz TCM Male Mast Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number VG3400FML1TMSSA
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers