Antenna Technologies Limited Company (ATLC) RF Antennas VG1370MK

Description
1.37GHz RF Antenna 1.35GHz ~ 1.39GHz N Type Male
Description
1.37GHz RF Antenna 1.35GHz ~ 1.39GHz N Type Male

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - VG1370MK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
VG1370MK
RF Antennas VG1370MK
1.37GHz RF Antenna 1.35GHz ~ 1.39GHz N Type Male

1.37GHz RF Antenna 1.35GHz ~ 1.39GHz N Type Male

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number VG1370MK
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers