Antenna Technologies Limited Company (ATLC) RF Antennas V480

Description
480MHz RF Antenna 470MHz ~ 490MHz N Type Female Pole Mount
Datasheet
Description
480MHz RF Antenna 470MHz ~ 490MHz N Type Female Pole Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - V480 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
V480
RF Antennas V480
480MHz RF Antenna 470MHz ~ 490MHz N Type Female Pole Mount

480MHz RF Antenna 470MHz ~ 490MHz N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number V480
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers