Antenna Technologies Limited Company (ATLC) RF Antennas V418

Description
418MHz RF Antenna 406MHZ ~ 430MHz N Type Female Pole Mount
Datasheet
Description
418MHz RF Antenna 406MHZ ~ 430MHz N Type Female Pole Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - V418 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
V418
RF Antennas V418
418MHz RF Antenna 406MHZ ~ 430MHz N Type Female Pole Mount

418MHz RF Antenna 406MHZ ~ 430MHz N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number V418
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers