Antenna Technologies Limited Company (ATLC) RF Antennas V220

Description
220MHz RF Antenna 218MHz ~ 222MHz N Type Female Pole Mount
Datasheet
Description
220MHz RF Antenna 218MHz ~ 222MHz N Type Female Pole Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - V220 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
V220
RF Antennas V220
220MHz RF Antenna 218MHz ~ 222MHz N Type Female Pole Mount

220MHz RF Antenna 218MHz ~ 222MHz N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number V220
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers